Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC SY100S371JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262912-SY100S371JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 100S371 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262912-SY100S371JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 100S371 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC - 1262912-SY100S371JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC
1262912-SY100S371JC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC 1262912-SY100S371JC
Manufacturer: Microchip Technology Win Source Part Number: 1262912-SY100S371JC Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 100S371 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262912-SY100S371JC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 100S371
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100S371JC
Analog Switch and Multiplexer IC 743-SY100S371JC
TRIPLE 4-INPUT MULTIPLEXER WITH ENABLE | IC MUX TRIPLE 4-INPUT 28-PLCC Product overview: SY100S371JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JC can be used for catalog matching and distributor lookup.

TRIPLE 4-INPUT MULTIPLEXER WITH ENABLE | IC MUX TRIPLE 4-INPUT 28-PLCC Product overview: SY100S371JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100S371JC
Logic - Signal Switches, Multiplexers, Decoders SY100S371JC
IC MULTIPLEXER 2 X 4:1 28PLCC

IC MULTIPLEXER 2 X 4:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1262912-SY100S371JC 743-SY100S371JC SY100S371JC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100S371JC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products