Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100S370JC

Description
Win Source Part Number: 1257003-SY100S370JC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S370 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257003-SY100S370JC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S370 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257003-SY100S370JC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257003-SY100S370JC
Win Source Part Number: 1257003-SY100S370JC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S370 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257003-SY100S370JC
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100S
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S370
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257003-SY100S370JC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details