Microchip Technology, Inc. Latches SY100S355JZ-TR

Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)
Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY100S355JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Latches - SY100S355JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S355JZ-TR
Logic - Latches SY100S355JZ-TR
IC MUX/LATCH QUAD 28-PLCC

IC MUX/LATCH QUAD 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SY100S355JZ-TR SY100S355JZ-TR
Product Name Latches Logic - Latches
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74HCT373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details