Manufacturer: Microchip Technology
Win Source Part Number: 1104346-SY100S350FC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-CerPack
Supply Voltage - Operating: 4.2 V to 5.5 V
Propagation Delay Time (ns): 300ps
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 6:6 IC Differential 24-CerPack
IC HEX D-LATCH 24-CERPAK
IC HEX D-LATCH 24-CERPAK
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1104346-SY100S350FC | SY100S350FC | SY100S350FC | SY100S350FC |
| Product Name | Logic - Logic - Latches - SY100S350FC | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V |