Win Source Part Number: 1257147-SY100S341JZ
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100S
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S341
Product Status: Obsolete
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
IC D-TYPE POS TRG SNGL 28PLCC
IC D-TYPE POS TRG SNGL 28PLCC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257147-SY100S341JZ | SY100S341JZ-ND | SY100S341JZ | SY100S341JZ | SY100S341JZ |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | -4.2V ~ -5.5V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Number of units in IC | 1 | ||||
| Number of Bits (Stages) | 8 | 8 |