Microchip Technology, Inc. 8-bit 8 Bit Logic IC SY100S341JC-TR

Description
IC D-TYPE POS TRG SNGL 28PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY100S341JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY100S341JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC D-TYPE POS TRG SNGL 28PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY100S341JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY100S341JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8 Bit Logic IC - 712-SY100S341JC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 Bit Logic IC
712-SY100S341JC-TR
8-bit 8 Bit Logic IC 712-SY100S341JC-TR
IC D-TYPE POS TRG SNGL 28PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY100S341JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY100S341JC-TR can be used for catalog matching and distributor lookup.

IC D-TYPE POS TRG SNGL 28PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY100S341JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY100S341JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SY100S341JC-TR
Product Name 8-bit 8 Bit Logic IC
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details