Microchip Technology, Inc. Logic - Logic - Shift Registers - SY100S341FC SY100S341FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262908-SY100S341FC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 100S341 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262908-SY100S341FC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 100S341 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY100S341FC - 1262908-SY100S341FC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY100S341FC
1262908-SY100S341FC
Logic - Logic - Shift Registers - SY100S341FC 1262908-SY100S341FC
Manufacturer: Microchip Technology Win Source Part Number: 1262908-SY100S341FC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-CQFlatpack, Cerpack Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 100S341 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262908-SY100S341FC
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-CQFlatpack, Cerpack
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 100S341
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now
Logic - Shift Registers - SY100S341FC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100S341FC
Logic - Shift Registers SY100S341FC
IC D-TYPE POS TRG SNGL 24CERPACK

IC D-TYPE POS TRG SNGL 24CERPACK

Supplier's Site Datasheet
Shift Registers - SY100S341FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100S341FC
Shift Registers SY100S341FC
Shift Shift Register 1 Element 8 Bit 24-CerPack

Shift Shift Register 1 Element 8 Bit 24-CerPack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1262908-SY100S341FC SY100S341FC SY100S341FC
Product Name Logic - Logic - Shift Registers - SY100S341FC Logic - Shift Registers Shift Registers
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F299SC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594D112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details