Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100S336JC TR SY100S336JC TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935764-SY100S336JC TR Series: 100S Operating Temperature Range: 0°C ~ 85°C Features: Counter/Shift Register IC 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S336 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100S336JC TR-ND, SY100S336JCTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935764-SY100S336JC TR Series: 100S Operating Temperature Range: 0°C ~ 85°C Features: Counter/Shift Register IC 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S336 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100S336JC TR-ND, SY100S336JCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100S336JC TR - 935764-SY100S336JC TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100S336JC TR
935764-SY100S336JC TR
Logic - Logic - Specialty Logic - SY100S336JC TR 935764-SY100S336JC TR
Manufacturer: Microchip Technology Win Source Part Number: 935764-SY100S336JC TR Series: 100S Operating Temperature Range: 0°C ~ 85°C Features: Counter/Shift Register IC 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100S336 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100S336JC TR-ND, SY100S336JCTR

Manufacturer: Microchip Technology
Win Source Part Number: 935764-SY100S336JC TR
Series: 100S
Operating Temperature Range: 0°C ~ 85°C
Features: Counter/Shift Register IC 28-PLCC (11.48x11.48)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100S336
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100S336JC TR-ND, SY100S336JCTR

Buy Now Datasheet
IC COUNTER/SHIFT REG 28-PLCC Product overview: SY100S336JC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S336JC TR can be used for catalog matching and distributor lookup.

IC COUNTER/SHIFT REG 28-PLCC Product overview: SY100S336JC TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S336JC TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 935764-SY100S336JC TR 703-SY100S336JC TR
Product Name Logic - Logic - Specialty Logic - SY100S336JC TR Logic IC
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details