Win Source Part Number: 1256419-SY100S336AJC
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100S
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Counter/Shift Register
Number of Bits: 4
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S336
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC COUNTER/SHIFT REG 28-PLCC / Counter/Shift Register IC 28-PLCC (11.48x11.48) Product overview: SY100S336AJC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S336AJC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256419-SY100S336AJC | 703-SY100S336AJC |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | Logic IC |
| Gate Type | Counter/Shift Register |