Microchip Technology, Inc. Triple D Flip-Flop SY100S331

Description
The SY100S331 offers three D-type, edge-triggered master/slave flip-flops with true and complement outputs, designed for use in high-performance ECL systems. Each flip-flop is controlled by a common clock (CPc), as well as its own clock pulse (CPn). The resultant clock signal controlling the flip-flop is the logical OR operation of these two clock signals. Data enters the master when both CPc and CPn are LOW and enters the slave on the rising edge of either CPc or CPn (or both) .Additional control signals include Master Set (MS) and Master Reset (MR) inputs. Each flip-flop also has its own Direct Set (SDn) and Direct Clear (CDn) signals. The MR, MS, SDn and DCn signals override the clock signals. The inputs on this device have 75K pull-down resistors. Additional Features Max. toggle frequency of 800MHz Differential outputs IEE min. of -80mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 150% faster than National or Signetics 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Description
The SY100S331 offers three D-type, edge-triggered master/slave flip-flops with true and complement outputs, designed for use in high-performance ECL systems. Each flip-flop is controlled by a common clock (CPc), as well as its own clock pulse (CPn). The resultant clock signal controlling the flip-flop is the logical OR operation of these two clock signals. Data enters the master when both CPc and CPn are LOW and enters the slave on the rising edge of either CPc or CPn (or both) .Additional control signals include Master Set (MS) and Master Reset (MR) inputs. Each flip-flop also has its own Direct Set (SDn) and Direct Clear (CDn) signals. The MR, MS, SDn and DCn signals override the clock signals. The inputs on this device have 75K pull-down resistors. Additional Features Max. toggle frequency of 800MHz Differential outputs IEE min. of -80mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 150% faster than National or Signetics 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

Suppliers

Company
Product
Description
Supplier Links
Triple D Flip-Flop - SY100S331 - Microchip Technology, Inc.
Chandler, AZ, United States
Triple D Flip-Flop
SY100S331
Triple D Flip-Flop SY100S331
The SY100S331 offers three D-type, edge-triggered master/slave flip-flops with true and complement outputs, designed for use in high-performance ECL systems. Each flip-flop is controlled by a common clock (CPc), as well as its own clock pulse (CPn). The resultant clock signal controlling the flip-flop is the logical OR operation of these two clock signals. Data enters the master when both CPc and CPn are LOW and enters the slave on the rising edge of either CPc or CPn (or both) .Additional control signals include Master Set (MS) and Master Reset (MR) inputs. Each flip-flop also has its own Direct Set (SDn) and Direct Clear (CDn) signals. The MR, MS, SDn and DCn signals override the clock signals. The inputs on this device have 75K pull-down resistors. Additional Features Max. toggle frequency of 800MHz Differential outputs IEE min. of -80mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 150% faster than National or Signetics 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

The SY100S331 offers three D-type, edge-triggered master/slave flip-flops with true and complement outputs, designed for use in high-performance ECL systems. Each flip-flop is controlled by a common clock (CPc), as well as its own clock pulse (CPn). The resultant clock signal controlling the flip-flop is the logical OR operation of these two clock signals. Data enters the master when both CPc and CPn are LOW and enters the slave on the rising edge of either CPc or CPn (or both) .Additional control signals include Master Set (MS) and Master Reset (MR) inputs. Each flip-flop also has its own Direct Set (SDn) and Direct Clear (CDn) signals. The MR, MS, SDn and DCn signals override the clock signals. The inputs on this device have 75K pull-down resistors.

Additional Features

    • Max. toggle frequency of 800MHz
    • Differential outputs
    • IEE min. of -80mA
    • Industry standard 100K ECL levels
    • Extended supply voltage option:
    • VEE= -4.2V to -5.5V
    • Voltage and temperature compensation for improved noise immunity
    • Internal 75K input pull-down resistors
    • 150% faster than National or Signetics
    • 40% lower power than National or Signetics
    • Function and pinout compatible with National and Signetics F100K
    • Available in 28-pin PLCC package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Flip-Flops
Product Number SY100S331
Product Name Triple D Flip-Flop
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S109FM - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP
Logic Family TTL
View Details
2 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details