Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100S325JC SY100S325JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262907-SY100S325JC Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S325 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262907-SY100S325JC Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S325 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100S325JC - 1262907-SY100S325JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100S325JC
1262907-SY100S325JC
Logic - Logic - Translators, Level Shifters - SY100S325JC 1262907-SY100S325JC
Manufacturer: Microchip Technology Win Source Part Number: 1262907-SY100S325JC Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 100S325 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262907-SY100S325JC
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 100S325
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262907-SY100S325JC
Product Name Logic - Logic - Translators, Level Shifters - SY100S325JC
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC2T45GT,115 - 1007850-74AVC2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 8-XSON, SOT833-1 (1.95x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details