Microchip Technology, Inc. Gates and Inverters SY100S321JZ-TR

Description
Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SY100S321JZ-TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SY100S321JZ-TR-ND
Gates and Inverters SY100S321JZ-TR-ND
Inverter IC 9 Channel 28-PLCC (11.48x11.48)

Inverter IC 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
IC INVERTER 9CH 1-INP 28PLCC Product overview: SY100S321JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SY100S321JZ-TR can be used for catalog matching and distributor lookup.

IC INVERTER 9CH 1-INP 28PLCC Product overview: SY100S321JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SY100S321JZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258199-SY100S321JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258199-SY100S321JZ-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258199-SY100S321JZ-TR
Win Source Part Number: 1258199-SY100S321JZ- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 100S Package: Tape & Reel (TR) Number of Circuits: 9 Standard Package: 750 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Max Propagation Delay @ V, Max CL: 700ps @ -5V, Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S321JZ TR,SY100S321JZ TR,SY100S321JZTR,SY1 00S321JZTR Base Product Number: 100S321 Product Status: Obsolete

Win Source Part Number: 1258199-SY100S321JZ-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 100S
Package: Tape & Reel (TR)
Number of Circuits: 9
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Max Propagation Delay @ V, Max CL: 700ps @ -5V,
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S321JZ TR,SY100S321JZ TR,SY100S321JZTR,SY100S321JZTR
Base Product Number: 100S321
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SY100S321JZ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SY100S321JZ-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters SY100S321JZ-TR
IC INVERTER 9CH 9-INP 28PLCC

IC INVERTER 9CH 9-INP 28PLCC

Supplier's Site
Logic - Gates and Inverters - SY100S321JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SY100S321JZ-TR
Logic - Gates and Inverters SY100S321JZ-TR
IC INVERTER 9CH 9-INP 28PLCC

IC INVERTER 9CH 9-INP 28PLCC

Supplier's Site Datasheet
Gates and Inverters - SY100S321JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SY100S321JZ-TR
Gates and Inverters SY100S321JZ-TR
Inverter IC 9 Channel 28-PLCC (11.48x11.48)

Inverter IC 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SY100S321JZ-TR-ND 705-SY100S321JZ-TR 1258199-SY100S321JZ-TR SY100S321JZ-TR SY100S321JZ-TR SY100S321JZ-TR
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V -4.2V ~ -5.5V -4.2V ~ -5.5V
Inputs 1 1 1 1
Propagation Delay 0.7000 ns 0.7000 ns 0.7000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details