The SY100S321JC is a monolithic 9-bit inverter designed for low-power applications. It features a maximum propagation delay of 700 ps and operates with a supply voltage range of ,Äì4.2V to ,Äì5.5V. The device includes internal 75 k,Ѷ input pull-down resistors and is functionally and pinout compatible with Fairchild's F100K series, making it suitable for various design requirements. This inverter is packaged in a 28-pin PLCC format, which facilitates integration into compact designs. It offers improved noise immunity through voltage and temperature compensation, and it is reported to be 70% faster than the Fairchild 300K series while consuming lower power. The power supply current ranges from ,Äì55 mA to ,Äì25 mA with inputs open, making it efficient for use in digital circuits. Engineers considering the SY100S321JC for their projects will find it a reliable choice for applications requiring fast switching and low power consumption.
Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Win Source Part Number: 1258197-SY100S321JC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 100S
Package: Tube
Number of Circuits: 9
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Max Propagation Delay @ V, Max CL: 700ps @ -5V,
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S321
RoHS Status: RoHS non-compliant
IC INVERTER 9CH 1-INP 28PLCC Product overview: SY100S321JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SY100S321JC can be used for catalog matching and distributor lookup.
IC INVERTER 9CH 9-INP 28PLCC
IC INVERTER 9CH 9-INP 28PLCC
Inverter IC 9 Channel 28-PLCC (11.48x11.48)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY100S321JC-ND | 1258197-SY100S321JC | 705-SY100S321JC | SY100S321JC | SY100S321JC | SY100S321JC |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | -4.2V ~ -5.5V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 0.7000 ns | 0.7000 ns | 0.7000 ns |