Microchip Technology, Inc. Logic IC SY100S318JZ

Description
IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JZ can be used for catalog matching and distributor lookup.

IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258290-SY100S318JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258290-SY100S318JZ
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258290-SY100S318JZ
Win Source Part Number: 1258290-SY100S318JZ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 19 Input (5, 4, 4, 4, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S318 Product Status: Obsolete

Win Source Part Number: 1258290-SY100S318JZ
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S318
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100S318JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100S318JZ
Logic - Gates and Inverters - Multi-Function, Configurable SY100S318JZ
IC GATE OA/OAI 5-WIDE 28-PLCC

IC GATE OA/OAI 5-WIDE 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100S318JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100S318JZ
Gates and Inverters - Multi-Function, Configurable SY100S318JZ
AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)

AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY100S318JZ 1258290-SY100S318JZ SY100S318JZ SY100S318JZ
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND NOT; AND; OR; AND/OR Gate NOT AND; OR; AND/OR Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Inputs 19 19 19 19
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details