Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100S318JC

Description
Win Source Part Number: 1258293-SY100S318JC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 19 Input (5, 4, 4, 4, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S318 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258293-SY100S318JC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 19 Input (5, 4, 4, 4, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S318 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258293-SY100S318JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258293-SY100S318JC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258293-SY100S318JC
Win Source Part Number: 1258293-SY100S318JC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 19 Input (5, 4, 4, 4, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S318 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258293-SY100S318JC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S318
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JC can be used for catalog matching and distributor lookup.

IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48) Product overview: SY100S318JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S318JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY100S318JC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100S318JC
Logic - Gates and Inverters - Multi-Function, Configurable SY100S318JC
IC GATE OA/OAI 5-WIDE 28-PLCC

IC GATE OA/OAI 5-WIDE 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100S318JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100S318JC
Gates and Inverters - Multi-Function, Configurable SY100S318JC
AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)

AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258293-SY100S318JC 770-SY100S318JC SY100S318JC SY100S318JC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; OR; AND/OR Gate AND NOT AND; OR; AND/OR Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 19 19 19 19
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details