Manufacturer: Microchip Technology
Win Source Part Number: 1104342-SY100S317FC
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 12 Input (4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-CerPack
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC GATE OA/OAI TRIPLE 24-CERPACK Product overview: SY100S317FC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S317FC can be used for catalog matching and distributor lookup.
AND/OR Gate Configurable 3 Circuit 12 Input (4, 4, 4) Input 24-CerPack
IC GATE OA/OAI TRIPLE 24-CERPACK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1104342-SY100S317FC | 770-SY100S317FC | SY100S317FC | SY100S317FC |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S317FC | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; OR; AND/OR Gate | AND; OR; AND/OR Gate | NOT | |
| Supply Voltage | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | ||
| Inputs | 12 | 12 | 12 | 12 |