Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100S314JZ-TR

Description
Win Source Part Number: 1256420-SY100S314JZ- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S314JZ TR,SY100S314JZ TR,SY100S314JZTR,SY1 00S314JZTR Base Product Number: 100S314 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256420-SY100S314JZ- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S314JZ TR,SY100S314JZ TR,SY100S314JZTR,SY1 00S314JZTR Base Product Number: 100S314 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256420-SY100S314JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256420-SY100S314JZ-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256420-SY100S314JZ-TR
Win Source Part Number: 1256420-SY100S314JZ- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S314JZ TR,SY100S314JZ TR,SY100S314JZTR,SY1 00S314JZTR Base Product Number: 100S314 Product Status: Obsolete

Win Source Part Number: 1256420-SY100S314JZ-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100S
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S314JZ TR,SY100S314JZ TR,SY100S314JZTR,SY100S314JZTR
Base Product Number: 100S314
Product Status: Obsolete

Buy Now Datasheet
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JZ-TR can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JZ-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256420-SY100S314JZ-TR 703-SY100S314JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details