Microchip Technology, Inc. Logic IC SY100S314JC-TR

Description
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JC-TR can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48) Product overview: SY100S314JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S314JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256422-SY100S314JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256422-SY100S314JC-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256422-SY100S314JC-TR
Win Source Part Number: 1256422-SY100S314JC- TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S314JC TR,SY100S314JC TR,SY100S314JCTR,SY1 00S314JCTR Base Product Number: 100S314 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256422-SY100S314JC-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100S
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S314JC TR,SY100S314JC TR,SY100S314JCTR,SY100S314JCTR
Base Product Number: 100S314
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100S314JC-TR 1256422-SY100S314JC-TR
Product Name Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details