Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S302JC SY100S302JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 133858-SY100S302JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133858-SY100S302JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S302JC - 133858-SY100S302JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S302JC
133858-SY100S302JC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S302JC 133858-SY100S302JC
Manufacturer: Microchip Technology Win Source Part Number: 133858-SY100S302JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133858-SY100S302JC
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE OR/NOR QUINT 2IN 24-PLCC Product overview: SY100S302JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S302JC can be used for catalog matching and distributor lookup.

IC GATE OR/NOR QUINT 2IN 24-PLCC Product overview: SY100S302JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S302JC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY100S302JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100S302JC
Gates and Inverters - Multi-Function, Configurable SY100S302JC
NOR/OR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100S302JC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100S302JC
Logic - Gates and Inverters - Multi-Function, Configurable SY100S302JC
IC GATE OR/NOR QUINT 2IN 24-PLCC

IC GATE OR/NOR QUINT 2IN 24-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 133858-SY100S302JC 770-SY100S302JC SY100S302JC SY100S302JC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100S302JC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 10 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H62FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers