Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100S301JZ

Description
Win Source Part Number: 1258289-SY100S301JZ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 3 Standard Package: 38 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S301 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258289-SY100S301JZ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 3 Standard Package: 38 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S301 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258289-SY100S301JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258289-SY100S301JZ
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258289-SY100S301JZ
Win Source Part Number: 1258289-SY100S301JZ Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tube Number of Circuits: 3 Standard Package: 38 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S301 Product Status: Obsolete

Win Source Part Number: 1258289-SY100S301JZ
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tube
Number of Circuits: 3
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 15 Input (5, 5, 5)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S301
Product Status: Obsolete

Buy Now Datasheet
IC GATE OR/NOR TRPL 5INP 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48) Product overview: SY100S301JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S301JZ can be used for catalog matching and distributor lookup.

IC GATE OR/NOR TRPL 5INP 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48) Product overview: SY100S301JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S301JZ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY100S301JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100S301JZ
Logic - Gates and Inverters - Multi-Function, Configurable SY100S301JZ
IC GATE OR/NOR TRPL 5INP 28-PLCC

IC GATE OR/NOR TRPL 5INP 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY100S301JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100S301JZ
Gates and Inverters - Multi-Function, Configurable SY100S301JZ
NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258289-SY100S301JZ 770-SY100S301JZ SY100S301JZ SY100S301JZ
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 15 15 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DP,125 - 765151-74AHC3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details