Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY100S301JC-TR

Description
Win Source Part Number: 1258297-SY100S301JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S301JC TR,SY100S301JC TR,SY100S301JCTR,SY1 00S301JCTR Base Product Number: 100S301 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1258297-SY100S301JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S301JC TR,SY100S301JC TR,SY100S301JCTR,SY1 00S301JCTR Base Product Number: 100S301 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100S301JC-TR is an ultra-fast triple 5-input OR/NOR gate designed for high-performance ECL systems. It features a maximum propagation delay of 750 ps and operates within an extended supply voltage range of -4.2V to -5.5V. The device includes internal 75 k,Ѷ input pull-down resistors, enhancing its functionality in various applications. It is function and pinout compatible with Fairchild F100K series, making it suitable for designs requiring compatibility with existing components. The product is housed in a 28-pin PLCC package, which facilitates integration into compact circuit designs. Additionally, it offers voltage and temperature compensation for improved noise immunity, making it a reliable choice for engineers seeking efficient logic solutions.

Datasheet Summary
Powered by GS/AI

The SY100S301JC-TR is an ultra-fast triple 5-input OR/NOR gate designed for high-performance ECL systems. It features a maximum propagation delay of 750 ps and operates within an extended supply voltage range of -4.2V to -5.5V. The device includes internal 75 k,Ѷ input pull-down resistors, enhancing its functionality in various applications. It is function and pinout compatible with Fairchild F100K series, making it suitable for designs requiring compatibility with existing components. The product is housed in a 28-pin PLCC package, which facilitates integration into compact circuit designs. Additionally, it offers voltage and temperature compensation for improved noise immunity, making it a reliable choice for engineers seeking efficient logic solutions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258297-SY100S301JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258297-SY100S301JC-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258297-SY100S301JC-TR
Win Source Part Number: 1258297-SY100S301JC- TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100S Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 15 Input (5, 5, 5) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S301JC TR,SY100S301JC TR,SY100S301JCTR,SY1 00S301JCTR Base Product Number: 100S301 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258297-SY100S301JC-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100S
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 15 Input (5, 5, 5)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S301JC TR,SY100S301JC TR,SY100S301JCTR,SY100S301JCTR
Base Product Number: 100S301
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC GATE OR/NOR TRPL 5-IN 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48) Product overview: SY100S301JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S301JC-TR can be used for catalog matching and distributor lookup.

IC GATE OR/NOR TRPL 5-IN 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48) Product overview: SY100S301JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100S301JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY100S301JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY100S301JC-TR
Gates and Inverters - Multi-Function, Configurable SY100S301JC-TR
NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY100S301JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY100S301JC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY100S301JC-TR
IC GATE OR/NOR TRPL 5-IN 28-PLCC

IC GATE OR/NOR TRPL 5-IN 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258297-SY100S301JC-TR 770-SY100S301JC-TR SY100S301JC-TR SY100S301JC-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 15 15 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details