The SY100HA643JY-TR is a dual supply, low skew translating clock driver designed for ECL to TTL signal conversion. It features a 1:8 output configuration with a maximum input frequency of 160 MHz and a propagation delay of 2.3 to 3.1 ns. The device exhibits a within-device skew of 400 ps and a part-to-part skew of 800 ps, ensuring precise timing performance. It includes a latch function and multiple power/ground pins for enhanced electrical performance. The SY100HA643JY-TR is compatible with MC100H643 logic levels and is available in a 28-pin PLCC package, making it suitable for various industrial applications. The operating temperature range is from -40°C to +85°C, and it is offered in a Pb-Free package, which is recommended for new designs.
Win Source Part Number: 1269877-SY100HA643JY
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: ECL
Output: TTL
Voltage - Supply: ±4.2V ~ 5.5V, 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100HA643JY TR,SY100HA643JY TR,SY100HA643JYTR,SY
Base Product Number: SY100HA643
Product Status: Obsolete
IC CLK BUFFER 2:8 160MHZ 28PLCC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1269877-SY100HA643JY-TR | SY100HA643JY-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount |