Microchip Technology, Inc. Clock Buffers, Drivers SY100H842ZH

Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 1611-SY100H842ZH-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1611-SY100H842ZH-ND
Clock Buffers, Drivers 1611-SY100H842ZH-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 16-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H842ZH - 1262901-SY100H842ZH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H842ZH
1262901-SY100H842ZH
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H842ZH 1262901-SY100H842ZH
Manufacturer: Microchip Technology Win Source Part Number: 1262901-SY100H842ZH Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: SY100H842 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1262901-SY100H842ZH
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Input: PECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: SY100H842
Manufacturer Pack Quantity: 47
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100H842ZH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H842ZH
Clock/Timing - Clock Buffers, Drivers SY100H842ZH
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1611-SY100H842ZH-ND 1262901-SY100H842ZH SY100H842ZH
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H842ZH Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL TTL; TTL
Package Type Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - CY28410OXC-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details