Microchip Technology, Inc. 3.3V 160MHZ Logic IC SY100H646LJC

Description
3.3V SINGLE SUPPLY OCTAL PECL/TTL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC Product overview: SY100H646LJC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY100H646LJC can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V SINGLE SUPPLY OCTAL PECL/TTL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC Product overview: SY100H646LJC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY100H646LJC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 160MHZ Logic IC - 764-SY100H646LJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 160MHZ Logic IC
764-SY100H646LJC
3.3V 160MHZ Logic IC 764-SY100H646LJC
3.3V SINGLE SUPPLY OCTAL PECL/TTL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC Product overview: SY100H646LJC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY100H646LJC can be used for catalog matching and distributor lookup.

3.3V SINGLE SUPPLY OCTAL PECL/TTL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC Product overview: SY100H646LJC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY100H646LJC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-SY100H646LJC
Product Name 3.3V 160MHZ Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers