Microchip Technology, Inc. Clock Buffers, Drivers SY100H641LJZ

Description
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2006-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2006-5-ND
Clock Buffers, Drivers 576-2006-5-ND
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ
127838-SY100H641LJZ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ 127838-SY100H641LJZ
Manufacturer: Microchip Technology Win Source Part Number: 127838-SY100H641LJZ Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 135MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127838-SY100H641LJZ
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 135MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H641LJZ
Clock/Timing - Clock Buffers, Drivers SY100H641LJZ
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2006-5-ND 127838-SY100H641LJZ SY100H641LJZ
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Application Specific Clock/Timing - CY28346ZI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details