Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR SY100H641LJZ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795900-SY100H641LJZ- TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 135MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: SY100H641 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100H602FNR2G; MC10H600FNG; MC100H600FNR2G; MC10H602FNR2; Introduction Date: May 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795900-SY100H641LJZ- TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 135MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: SY100H641 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100H602FNR2G; MC10H600FNG; MC100H600FNR2G; MC10H602FNR2; Introduction Date: May 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR - 795900-SY100H641LJZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR
795900-SY100H641LJZ-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR 795900-SY100H641LJZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 795900-SY100H641LJZ- TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 135MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: SY100H641 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100H602FNR2G; MC10H600FNG; MC100H600FNR2G; MC10H602FNR2; Introduction Date: May 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795900-SY100H641LJZ-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 135MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: PECL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: SY100H641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100H602FNR2G; MC10H600FNG; MC100H600FNR2G; MC10H602FNR2;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY100H641LJZ-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100H641LJZ-TR-ND
Clock Buffers, Drivers SY100H641LJZ-TR-ND
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H641LJZ-TR
Clock/Timing - Clock Buffers, Drivers SY100H641LJZ-TR
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 795900-SY100H641LJZ-TR SY100H641LJZ-TR-ND SY100H641LJZ-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641LJZ-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL; TTL TTL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - CY28354OXC-400 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1 - CY2308SXI-1 - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details