Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100H641LJC-TR

Description
Win Source Part Number: 1269885-SY100H641LJC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641LJC TR,SY100H641LJC TR,SY100H641LJCTR,SY 100H641LJCTR Base Product Number: SY100H641 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269885-SY100H641LJC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641LJC TR,SY100H641LJC TR,SY100H641LJCTR,SY 100H641LJCTR Base Product Number: SY100H641 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269885-SY100H641LJC-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269885-SY100H641LJC-TR
Win Source Part Number: 1269885-SY100H641LJC -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 135 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H641LJC TR,SY100H641LJC TR,SY100H641LJCTR,SY 100H641LJCTR Base Product Number: SY100H641 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269885-SY100H641LJC-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 135 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H641LJC TR,SY100H641LJC TR,SY100H641LJCTR,SY100H641LJCTR
Base Product Number: SY100H641
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H641LJC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H641LJC-TR
Clock/Timing - Clock Buffers, Drivers SY100H641LJC-TR
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269885-SY100H641LJC-TR SY100H641LJC-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - AD246JN - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Through Hole
Frequency 0.0250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers