Microchip Technology, Inc. Clock Buffers, Drivers SY100H641JC

Description
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100H641JC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100H641JC-ND
Clock Buffers, Drivers SY100H641JC-ND
Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 135MHz 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641JC
135248-SY100H641JC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641JC 135248-SY100H641JC
Manufacturer: Microchip Technology Win Source Part Number: 135248-SY100H641JC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 135MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135248-SY100H641JC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 135MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100H641JC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H641JC
Clock/Timing - Clock Buffers, Drivers SY100H641JC
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100H641JC-ND 135248-SY100H641JC SY100H641JC
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H641JC Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28323OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details