Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100H601JC SY100H601JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 130697-SY100H601JC Packaging: Tube/Rail Features: Tri-State Input Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130697-SY100H601JC Packaging: Tube/Rail Features: Tri-State Input Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100H601JC - 130697-SY100H601JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100H601JC
130697-SY100H601JC
Logic - Logic - Translators, Level Shifters - SY100H601JC 130697-SY100H601JC
Manufacturer: Microchip Technology Win Source Part Number: 130697-SY100H601JC Packaging: Tube/Rail Features: Tri-State Input Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 130697-SY100H601JC
Packaging: Tube/Rail
Features: Tri-State Input
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 130697-SY100H601JC
Product Name Logic - Logic - Translators, Level Shifters - SY100H601JC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
Shift Registers - 74S194DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers