Microchip Technology, Inc. Dual 3.3V MSOP Logic IC SY100EPT23LKITR

Description
IC TRANSLATOR DUAL 3.3V 8-MSOP Product overview: SY100EPT23LKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, MSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT23LKITR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSLATOR DUAL 3.3V 8-MSOP Product overview: SY100EPT23LKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, MSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT23LKITR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V MSOP Logic IC - 732-SY100EPT23LKITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V MSOP Logic IC
732-SY100EPT23LKITR
Dual 3.3V MSOP Logic IC 732-SY100EPT23LKITR
IC TRANSLATOR DUAL 3.3V 8-MSOP Product overview: SY100EPT23LKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, MSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT23LKITR can be used for catalog matching and distributor lookup.

IC TRANSLATOR DUAL 3.3V 8-MSOP Product overview: SY100EPT23LKITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, MSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT23LKITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SY100EPT23LKITR
Product Name Dual 3.3V MSOP Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHC3GU04GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - 54H22DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details