Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT22VKC SY100EPT22VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262882-SY100EPT22VK C Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): MC100LVELT22DTRG; SY100EPT22VKYTR; SY100EPT22VKG TR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262882-SY100EPT22VK C Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): MC100LVELT22DTRG; SY100EPT22VKYTR; SY100EPT22VKG TR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT22VKC - 1262882-SY100EPT22VKC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT22VKC
1262882-SY100EPT22VKC
Logic - Logic - Translators, Level Shifters - SY100EPT22VKC 1262882-SY100EPT22VKC
Manufacturer: Microchip Technology Win Source Part Number: 1262882-SY100EPT22VK C Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): MC100LVELT22DTRG; SY100EPT22VKYTR; SY100EPT22VKG TR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 100EPT22 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262882-SY100EPT22VKC
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): MC100LVELT22DTRG; SY100EPT22VKYTR; SY100EPT22VKG TR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 100EPT22
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262882-SY100EPT22VKC
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT22VKC
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 74HCT164PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers