Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT21LKG SY100EPT21LKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262878-SY100EPT21LK G Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 100EPT21 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262878-SY100EPT21LK G Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 100EPT21 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT21LKG - 1262878-SY100EPT21LKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT21LKG
1262878-SY100EPT21LKG
Logic - Logic - Translators, Level Shifters - SY100EPT21LKG 1262878-SY100EPT21LKG
Manufacturer: Microchip Technology Win Source Part Number: 1262878-SY100EPT21LK G Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 100EPT21 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262878-SY100EPT21LKG
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 100EPT21
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262878-SY100EPT21LKG
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT21LKG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094PW/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54C165J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details