Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY100EP58VZG

Description
Multiplexer 1 x 2:1 8-SOIC
Description
Multiplexer 1 x 2:1 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EP58VZG is a high-speed, precision 2:1 multiplexer designed for use in PECL/ECL applications. It operates with a supply voltage range of +3V to +5.5V and supports a wide temperature range from -40°C to +85°C. The device guarantees a maximum toggle frequency of over 3GHz, with rise and fall times of less than 200ps and a propagation delay of less than 420ps. It features low jitter performance, with random jitter below 1psrms and deterministic jitter under 15pspp. This multiplexer is available in an 8-pin SOIC package and is compatible with single-ended PECL/ECL signals, accepting input swings as low as 150mV. The SY100EP58VZG is also internally temperature compensated, ensuring consistent logic levels across varying temperatures. It is suitable for applications such as SONET, Gigabit Ethernet, and Fibre Channel, making it a versatile choice for high-speed signal routing in demanding environments.

Datasheet Summary
Powered by GS/AI

The SY100EP58VZG is a high-speed, precision 2:1 multiplexer designed for use in PECL/ECL applications. It operates with a supply voltage range of +3V to +5.5V and supports a wide temperature range from -40°C to +85°C. The device guarantees a maximum toggle frequency of over 3GHz, with rise and fall times of less than 200ps and a propagation delay of less than 420ps. It features low jitter performance, with random jitter below 1psrms and deterministic jitter under 15pspp. This multiplexer is available in an 8-pin SOIC package and is compatible with single-ended PECL/ECL signals, accepting input swings as low as 150mV. The SY100EP58VZG is also internally temperature compensated, ensuring consistent logic levels across varying temperatures. It is suitable for applications such as SONET, Gigabit Ethernet, and Fibre Channel, making it a versatile choice for high-speed signal routing in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY100EP58VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY100EP58VZG
Signal Switches, Multiplexers, Decoders SY100EP58VZG
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number SY100EP58VZG
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTD16210DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC257DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details