Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP58VZG SY100EP58VZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795892-SY100EP58VZG Series: 100EP Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: SY100EP58 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP58DR2G; MC100EP58DR2; MC100EP58DG; MC100EP58D; Introduction Date: October 01, 2002 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795892-SY100EP58VZG Series: 100EP Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: SY100EP58 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP58DR2G; MC100EP58DR2; MC100EP58DG; MC100EP58D; Introduction Date: October 01, 2002 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP58VZG - 795892-SY100EP58VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP58VZG
795892-SY100EP58VZG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP58VZG 795892-SY100EP58VZG
Manufacturer: Microchip Technology Win Source Part Number: 795892-SY100EP58VZG Series: 100EP Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: SY100EP58 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP58DR2G; MC100EP58DR2; MC100EP58DG; MC100EP58D; Introduction Date: October 01, 2002 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795892-SY100EP58VZG
Series: 100EP
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: SY100EP58
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP58DR2G; MC100EP58DR2; MC100EP58DG; MC100EP58D;
Introduction Date: October 01, 2002
ECCN: 5A991.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-SY100EP58VZG
5V SOIC Analog Switch and Multiplexer IC 743-SY100EP58VZG
IC MUX DIFF 2:1 3.3/5V 8-SOIC / Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Product overview: SY100EP58VZG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP58VZG can be used for catalog matching and distributor lookup.

IC MUX DIFF 2:1 3.3/5V 8-SOIC / Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Product overview: SY100EP58VZG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP58VZG can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100EP58VZG
Logic - Signal Switches, Multiplexers, Decoders SY100EP58VZG
IC MULTIPLEXER 1 X 2:1 8SOIC

IC MULTIPLEXER 1 X 2:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 795892-SY100EP58VZG 743-SY100EP58VZG SY100EP58VZG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP58VZG 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 5.5 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 747-74HCT1G66GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74F138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details