Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4I SY100EP57VK4I

Description
Manufacturer: Microchip Technology Win Source Part Number: 126752-SY100EP57VK4I Packaging: Tube/Rail Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 126752-SY100EP57VK4I Packaging: Tube/Rail Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4I - 126752-SY100EP57VK4I - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4I
126752-SY100EP57VK4I
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4I 126752-SY100EP57VK4I
Manufacturer: Microchip Technology Win Source Part Number: 126752-SY100EP57VK4I Packaging: Tube/Rail Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 126752-SY100EP57VK4I
Packaging: Tube/Rail
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100EP57VK4I
Analog Switch and Multiplexer IC 743-SY100EP57VK4I
IC DIFF DIG MULTPL 1X4:1 20TSSOP Product overview: SY100EP57VK4I from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP57VK4I can be used for catalog matching and distributor lookup.

IC DIFF DIG MULTPL 1X4:1 20TSSOP Product overview: SY100EP57VK4I from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP57VK4I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SY100EP57VK4I-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY100EP57VK4I-ND
Signal Switches, Multiplexers, Decoders SY100EP57VK4I-ND
Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100EP57VK4I
Logic - Signal Switches, Multiplexers, Decoders SY100EP57VK4I
IC DIFF DIG MULTPL 1X4:1 20TSSOP

IC DIFF DIG MULTPL 1X4:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 126752-SY100EP57VK4I 743-SY100EP57VK4I SY100EP57VK4I-ND SY100EP57VK4I
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4I Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
Analog Switch and Multiplexer IC - 743-74CB3T3306DCTR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Package Type SSOP
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PGG - 908137-74CBTLV3244PGG - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 20-TSSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922863 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details