Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4G-TR SY100EP57VK4G-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104307-SY100EP57VK4 G-TR Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104307-SY100EP57VK4 G-TR Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4G-TR - 1104307-SY100EP57VK4G-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4G-TR
1104307-SY100EP57VK4G-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4G-TR 1104307-SY100EP57VK4G-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104307-SY100EP57VK4 G-TR Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104307-SY100EP57VK4G-TR
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100EP57VK4G-TR
Analog Switch and Multiplexer IC 743-SY100EP57VK4G-TR
IC DIFF DIG MULTPL 1X4:1 20TSSOP Product overview: SY100EP57VK4G-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP57VK4G-TR can be used for catalog matching and distributor lookup.

IC DIFF DIG MULTPL 1X4:1 20TSSOP Product overview: SY100EP57VK4G-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP57VK4G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100EP57VK4G-TR
Logic - Signal Switches, Multiplexers, Decoders SY100EP57VK4G-TR
IC DIFF DIG MULTPL 1X4:1 20TSSOP

IC DIFF DIG MULTPL 1X4:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1104307-SY100EP57VK4G-TR 743-SY100EP57VK4G-TR SY100EP57VK4G-TR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP57VK4G-TR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 5.5 volts -3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 20-TSSOP Tape & Reel (TR)
Unlock Full Specs
to access all available technical data