Manufacturer: Microchip Technology
Win Source Part Number: 128517-SY100EP56VK4I
Packaging: Tube/Rail
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V
Alternative Parts (Cross-Reference): MC100EP56DWG; SY100EP56VK4ITR; SY100EP56VK4C; SY100EP56VK4I;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
IC DIFF DIG MULTPL 2X2:1 20TSSOP Product overview: SY100EP56VK4I from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP56VK4I can be used for catalog matching and distributor lookup.
IC DIFF DIG MULTPL 2X2:1 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 128517-SY100EP56VK4I | SY100EP56VK4I-ND | 743-SY100EP56VK4I | SY100EP56VK4I |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP56VK4I | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 5.5 volts |