IC DIFF DIG MULTPL 2X2:1 20TSSOP Product overview: SY100EP56VK4G-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EP56VK4G-TR
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 795891-SY100EP56VK4G
Series: 100EP
Packaging: Reel package
Type: Differential Digital Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: ±3 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: SY100EP56
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SY100EP56VK4C; SY100EP56VK4I; SY100EP56VK4ITR; SY100EP56VK4G;
Introduction Date: January 01, 2002
ECCN: 5A991.b.1
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC DIFF DIG MULTPL 2X2:1 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY100EP56VK4G-TR | SY100EP56VK4G-TR-ND | 795891-SY100EP56VK4G-TR | SY100EP56VK4G-TR |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EP56VK4G-TR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |