Microchip Technology, Inc. SY100EP56

Description
The SY100EP56V is a high-speed, low-skew, fully differential Dual PECL/ECL 2:1 multiplexer. This device is a pin-for-pin, plug-in replacement to the MC10/100EP56DT. Two separate 2:1 multiplexers (Channel 0 and Channel 1) with dedicated select control pins (SEL0 and SEL1) are implemented in a 20-pin TSSOP package. The signal-path inputs (D0a, D0b and D1a, D1b) accept differential signals as low as 150mV pk-pk. For applications that require common select control for both channels A & B, a common select pin (COM_SEL) is available. All I/O pins are 100k PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The 500ps max (400 typ) propagation delay is matched for all signal and logic select paths: D-to-QOUT, SEL-to-QOUT, and COM_SEL-to-QOUT. Two VBB output reference pins (approx equal to VCC –1.4V) are available for AC–coupled or single-ended applications. The SY100EP56V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <100ps within device skew <230ps rise/fall times <500ps propagation delay Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications Both channels have independent input select or common select control 100k PECL/ECL compatible logic Available in 20-pin TSSOP package
Datasheet
Description
The SY100EP56V is a high-speed, low-skew, fully differential Dual PECL/ECL 2:1 multiplexer. This device is a pin-for-pin, plug-in replacement to the MC10/100EP56DT. Two separate 2:1 multiplexers (Channel 0 and Channel 1) with dedicated select control pins (SEL0 and SEL1) are implemented in a 20-pin TSSOP package. The signal-path inputs (D0a, D0b and D1a, D1b) accept differential signals as low as 150mV pk-pk. For applications that require common select control for both channels A & B, a common select pin (COM_SEL) is available. All I/O pins are 100k PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The 500ps max (400 typ) propagation delay is matched for all signal and logic select paths: D-to-QOUT, SEL-to-QOUT, and COM_SEL-to-QOUT. Two VBB output reference pins (approx equal to VCC –1.4V) are available for AC–coupled or single-ended applications. The SY100EP56V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <100ps within device skew <230ps rise/fall times <500ps propagation delay Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications Both channels have independent input select or common select control 100k PECL/ECL compatible logic Available in 20-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EP56 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EP56V is a high-speed, low-skew, fully differential Dual PECL/ECL 2:1 multiplexer. This device is a pin-for-pin, plug-in replacement to the MC10/100EP56DT. Two separate 2:1 multiplexers (Channel 0 and Channel 1) with dedicated select control pins (SEL0 and SEL1) are implemented in a 20-pin TSSOP package. The signal-path inputs (D0a, D0b and D1a, D1b) accept differential signals as low as 150mV pk-pk. For applications that require common select control for both channels A & B, a common select pin (COM_SEL) is available. All I/O pins are 100k PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The 500ps max (400 typ) propagation delay is matched for all signal and logic select paths: D-to-QOUT, SEL-to-QOUT, and COM_SEL-to-QOUT. Two VBB output reference pins (approx equal to VCC –1.4V) are available for AC–coupled or single-ended applications. The SY100EP56V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features Dual, fully differential 2:1 PECL/ECL multiplexer Guaranteed AC parameters over temperature/voltage: >3GHz fMAX (toggle) <100ps within device skew <230ps rise/fall times <500ps propagation delay Flexible power supply: 3.0V to 5.5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled and single-ended applications Both channels have independent input select or common select control 100k PECL/ECL compatible logic Available in 20-pin TSSOP package

The SY100EP56V is a high-speed, low-skew, fully differential Dual PECL/ECL 2:1 multiplexer. This device is a pin-for-pin, plug-in replacement to the MC10/100EP56DT. Two separate 2:1 multiplexers (Channel 0 and Channel 1) with dedicated select control pins (SEL0 and SEL1) are implemented in a 20-pin TSSOP package. The signal-path inputs (D0a, D0b and D1a, D1b) accept differential signals as low as 150mV pk-pk. For applications that require common select control for both channels A & B, a common select pin (COM_SEL) is available. All I/O pins are 100k PECL/ECL logic compatible. AC–performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. This device will operate in PECL/LVPECL or ECL/ LVECL mode. The 500ps max (400 typ) propagation delay is matched for all signal and logic select paths: D-to-QOUT, SEL-to-QOUT, and COM_SEL-to-QOUT. Two VBB output reference pins (approx equal to VCC –1.4V) are available for AC–coupled or single-ended applications. The SY100EP56V is part of Micrel’s high-speed, Precision Edge timing and distribution family. For applications that require a different I/O combination, consult the Micrel website at www.micrel.com, and choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers.

Additional Features

    • Dual, fully differential 2:1 PECL/ECL multiplexer
    • Guaranteed AC parameters over temperature/voltage:
      • >3GHz fMAX (toggle)
      • <100ps within device skew
      • <230ps rise/fall times
      • <500ps propagation delay
    • Flexible power supply: 3.0V to 5.5V
    • Wide operating temperature range: –40°C to +85°C
    • VBB reference for AC-coupled and single-ended applications
    • Both channels have independent input select or common select control
    • 100k PECL/ECL compatible logic
    • Available in 20-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY100EP56
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913684P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 747-74AHC1G66GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers