Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EP33VKITR SY100EP33VKITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 212484-SY100EP33VKIT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): MC100EP32DTR2G; SY10EP33VKC; SY10EP33VKG; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212484-SY100EP33VKIT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): MC100EP32DTR2G; SY10EP33VKC; SY10EP33VKG; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EP33VKITR - 212484-SY100EP33VKITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EP33VKITR
212484-SY100EP33VKITR
Logic - Logic - Counters, Dividers - SY100EP33VKITR 212484-SY100EP33VKITR
Manufacturer: Microchip Technology Win Source Part Number: 212484-SY100EP33VKIT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): MC100EP32DTR2G; SY10EP33VKC; SY10EP33VKG; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212484-SY100EP33VKITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3 V to 5 V
Alternative Parts (Cross-Reference): MC100EP32DTR2G; SY10EP33VKC; SY10EP33VKG;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 212484-SY100EP33VKITR
Product Name Logic - Logic - Counters, Dividers - SY100EP33VKITR
Supply Voltage 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HCT193PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4017BE-P2 - Acme Chip Technology Co., Limited
Specs
Package Type 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Counters, Dividers - 74HC393DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details