Win Source Part Number: 1259063-SY100EP32VZI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3 V ~ 5.5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP32VZI TR,SY100EP32VZI TR,SY100EP32VZITR,SY
Base Product Number: 100EP32
RoHS Status: RoHS non-compliant
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /2 5V/3.3V 8-SOIC
IC DIVIDER /2 5V/3.3V 8-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1259063-SY100EP32VZI-TR | SY100EP32VZI-TR-ND | SY100EP32VZI-TR | SY100EP32VZI-TR | SY100EP32VZI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 5.5 V | 3 V ~ 5.5 V |