Microchip Technology, Inc. 5V MSOP Logic IC SY100EP16VSKY

Description
IC LINE RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EP16VSKY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EP16VSKY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V MSOP Logic IC
703-SY100EP16VSKY
5V MSOP Logic IC 703-SY100EP16VSKY
IC LINE RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EP16VSKY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKY can be used for catalog matching and distributor lookup.

IC LINE RCVR DIFF 3.3/5V 8-MSOP Product overview: SY100EP16VSKY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VSKY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SY100EP16VSKY - 1262862-SY100EP16VSKY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EP16VSKY
1262862-SY100EP16VSKY
Logic - Logic - Specialty Logic - SY100EP16VSKY 1262862-SY100EP16VSKY
Manufacturer: Microchip Technology Win Source Part Number: 1262862-SY100EP16VSK Y Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 100EP16 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1262862-SY100EP16VSKY
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP16
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EP16VSKY 1262862-SY100EP16VSKY
Product Name 5V MSOP Logic IC Logic - Logic - Specialty Logic - SY100EP16VSKY
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54AC14/QCA - 856659-54AC14/QCA - Win Source Electronics
Specs
Gate Type NOT
View Details
5 suppliers
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details