Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100EP16VKG

Description
Win Source Part Number: 1256423-SY100EP16VKG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY100EP16VKG,57 6-3431-5,-576-3431-5 Base Product Number: 100EP16 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256423-SY100EP16VKG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY100EP16VKG,57 6-3431-5,-576-3431-5 Base Product Number: 100EP16 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256423-SY100EP16VKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256423-SY100EP16VKG
Integrated Circuits (ICs) - Logic - Specialty Logic 1256423-SY100EP16VKG
Win Source Part Number: 1256423-SY100EP16VKG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-SY100EP16VKG,57 6-3431-5,-576-3431-5 Base Product Number: 100EP16 Product Status: Obsolete

Win Source Part Number: 1256423-SY100EP16VKG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-SY100EP16VKG,576-3431-5,-576-3431-5
Base Product Number: 100EP16
Product Status: Obsolete

Buy Now
Singapore, Singapore
3.3V 5V MSOP Logic IC
703-SY100EP16VKG
3.3V 5V MSOP Logic IC 703-SY100EP16VKG
IC LN RCVR DIFF 3.3V/5V 8-MSOP Product overview: SY100EP16VKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VKG can be used for catalog matching and distributor lookup.

IC LN RCVR DIFF 3.3V/5V 8-MSOP Product overview: SY100EP16VKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VKG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256423-SY100EP16VKG 703-SY100EP16VKG
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V 5V MSOP Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic - Gates and Inverters - 54H50FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details