Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100EP16VKG-TR

Description
Win Source Part Number: 1256425-SY100EP16VKG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP16VKG TR,SY100EP16VKG TR Base Product Number: 100EP16 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256425-SY100EP16VKG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP16VKG TR,SY100EP16VKG TR Base Product Number: 100EP16 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256425-SY100EP16VKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256425-SY100EP16VKG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256425-SY100EP16VKG-TR
Win Source Part Number: 1256425-SY100EP16VKG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP16VKG TR,SY100EP16VKG TR Base Product Number: 100EP16 Product Status: Obsolete

Win Source Part Number: 1256425-SY100EP16VKG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP16VKG TR,SY100EP16VKG TR
Base Product Number: 100EP16
Product Status: Obsolete

Buy Now
Singapore, Singapore
3.3V 5V Logic IC
703-SY100EP16VKG-TR
3.3V 5V Logic IC 703-SY100EP16VKG-TR
IC LN RCVR DIFF 3.3V/5V 8MSOP Product overview: SY100EP16VKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VKG-TR can be used for catalog matching and distributor lookup.

IC LN RCVR DIFF 3.3V/5V 8MSOP Product overview: SY100EP16VKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16VKG-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256425-SY100EP16VKG-TR 703-SY100EP16VKG-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V 5V Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-input AND gate - 74ABT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
6 suppliers
Logic - Gates and Inverters - 29L8339 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers