Microchip Technology, Inc. 2.5V 3.3V Logic IC SY100EP16UZG-TR

Description
IC LN RCVR DIFF 2.5V/3.3V 8SOIC Product overview: SY100EP16UZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UZG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LN RCVR DIFF 2.5V/3.3V 8SOIC Product overview: SY100EP16UZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UZG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V Logic IC
703-SY100EP16UZG-TR
2.5V 3.3V Logic IC 703-SY100EP16UZG-TR
IC LN RCVR DIFF 2.5V/3.3V 8SOIC Product overview: SY100EP16UZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UZG-TR can be used for catalog matching and distributor lookup.

IC LN RCVR DIFF 2.5V/3.3V 8SOIC Product overview: SY100EP16UZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256428-SY100EP16UZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256428-SY100EP16UZG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256428-SY100EP16UZG-TR
Win Source Part Number: 1256428-SY100EP16UZG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP16UZG TR,SY100EP16UZG TR Base Product Number: 100EP16 Product Status: Obsolete

Win Source Part Number: 1256428-SY100EP16UZG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP16UZG TR,SY100EP16UZG TR
Base Product Number: 100EP16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EP16UZG-TR 1256428-SY100EP16UZG-TR
Product Name 2.5V 3.3V Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371053-74AHC04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F14/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CFP
View Details