Microchip Technology, Inc. 2.5V 3.3V Logic IC SY100EP16UMG-TR

Description
IC LN RCVR DIFF 2.5V/3.3V 8-MLF Product overview: SY100EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LN RCVR DIFF 2.5V/3.3V 8-MLF Product overview: SY100EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V Logic IC
703-SY100EP16UMG-TR
2.5V 3.3V Logic IC 703-SY100EP16UMG-TR
IC LN RCVR DIFF 2.5V/3.3V 8-MLF Product overview: SY100EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UMG-TR can be used for catalog matching and distributor lookup.

IC LN RCVR DIFF 2.5V/3.3V 8-MLF Product overview: SY100EP16UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256429-SY100EP16UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256429-SY100EP16UMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256429-SY100EP16UMG-TR
Win Source Part Number: 1256429-SY100EP16UMG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2156-SY100EP16UMG-TR ,576-3429-6,MICMICSY 100EP16UMG-TR,SY100E P16UMGTR,576-3429-2, 576-3429-1,SY100EP16 UMG TR Base Product Number: SY100

Win Source Part Number: 1256429-SY100EP16UMG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375V ~ 3.6V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2156-SY100EP16UMG-TR,576-3429-6,MICMICSY100EP16UMG-TR,SY100EP16UMGTR,576-3429-2,576-3429-1,SY100EP16UMG TR
Base Product Number: SY100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EP16UMG-TR 1256429-SY100EP16UMG-TR
Product Name 2.5V 3.3V Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHC1G08GW,165 - 765123-74AHC1G08GW,165 - Win Source Electronics
Specs
Gate Type NOT; AND; AND Gate
Supply Voltage 2 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
 - 5410/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details