Microchip Technology, Inc. 2.5V 3.3V MSOP Logic IC SY100EP16UKG

Description
IC LN RCVR DIFF 2.5V/3.3V 8-MSOP Product overview: SY100EP16UKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LN RCVR DIFF 2.5V/3.3V 8-MSOP Product overview: SY100EP16UKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V MSOP Logic IC
703-SY100EP16UKG
2.5V 3.3V MSOP Logic IC 703-SY100EP16UKG
IC LN RCVR DIFF 2.5V/3.3V 8-MSOP Product overview: SY100EP16UKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UKG can be used for catalog matching and distributor lookup.

IC LN RCVR DIFF 2.5V/3.3V 8-MSOP Product overview: SY100EP16UKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EP16UKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256424-SY100EP16UKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256424-SY100EP16UKG
Integrated Circuits (ICs) - Logic - Specialty Logic 1256424-SY100EP16UKG
Win Source Part Number: 1256424-SY100EP16UKG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EP Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3428-5,-576-3428 -5,1611-SY100EP16UKG ,MICMICSY100EP16UKG, 2156-SY100EP16UKG-MC Base Product Number: 100EP16 Product Status: Obsolete

Win Source Part Number: 1256424-SY100EP16UKG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EP
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3428-5,-576-3428-5,1611-SY100EP16UKG,MICMICSY100EP16UKG,2156-SY100EP16UKG-MC
Base Product Number: 100EP16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EP16UKG 1256424-SY100EP16UKG
Product Name 2.5V 3.3V MSOP Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers