Microchip Technology, Inc. Clock Buffers, Drivers SY100EP15VK4G-TR

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SY100EP15VK4G-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY100EP15VK4G-TR-ND
Clock Buffers, Drivers 150-SY100EP15VK4G-TR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY100EP15VK4G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY100EP15VK4G-TRCT-ND
Clock Buffers, Drivers 150-SY100EP15VK4G-TRCT-ND
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY100EP15VK4G-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY100EP15VK4G-TRDKR-ND
Clock Buffers, Drivers 150-SY100EP15VK4G-TRDKR-ND
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

IC CLK BUFFER 2:4 2.5GHZ 16TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269932-SY100EP15VK4G-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269932-SY100EP15VK4G-TR
Win Source Part Number: 1269932-SY100EP15VK4 G-TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EP, Precision Edge®, ECL Pro® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 2.97V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EP15VK4GTR,SY10 0EP15VK4G TR,SY100EP15VK4G TR,SY100EP15VK4GTR Base Product Number: SY100EP15

Win Source Part Number: 1269932-SY100EP15VK4G-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP, Precision Edge®, ECL Pro®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EP15VK4GTR,SY100EP15VK4G TR,SY100EP15VK4G TR,SY100EP15VK4GTR
Base Product Number: SY100EP15

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 150-SY100EP15VK4G-TR-ND 1269932-SY100EP15VK4G-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.97 to 5.5 volts 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1CAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LSS - 1154313-BQ3285LSS - Win Source Electronics
Specs
Device Type Real Time Clock
View Details
6 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details