Microchip Technology, Inc. Clock Buffers, Drivers SY100EP14UK4G-TR

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-4476-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4476-2-ND
Clock Buffers, Drivers 576-4476-2-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-4476-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4476-6-ND
Clock Buffers, Drivers 576-4476-6-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-4476-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4476-1-ND
Clock Buffers, Drivers 576-4476-1-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G-TR
795888-SY100EP14UK4G-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G-TR 795888-SY100EP14UK4G-TR
Manufacturer: Microchip Technology Win Source Part Number: 795888-SY100EP14UK4G -TR Series: 100EP, Precision Edge, ECL Pro Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.37 V ~ 5.5 V Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Family Name: SY100EP14 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MC100EP14DT; MC100EP14DTR2G; MC100EP14DTR2; MC100EP14DTG; Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795888-SY100EP14UK4G-TR
Series: 100EP, Precision Edge, ECL Pro
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.37 V ~ 5.5 V
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: SY100EP14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MC100EP14DT; MC100EP14DTR2G; MC100EP14DTR2; MC100EP14DTG;
Introduction Date: September 01, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP14UK4G-TR
Clock/Timing - Clock Buffers, Drivers SY100EP14UK4G-TR
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - SY100EP14UK4G-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY100EP14UK4G-TR
Clock Buffers, Drivers SY100EP14UK4G-TR
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-4476-2-ND 795888-SY100EP14UK4G-TR SY100EP14UK4G-TR SY100EP14UK4G-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4G-TR Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL LVECL, LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.37 to 5.5 volts 2.37 to 5.5 volts 2.37 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-ZT1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers