Microchip Technology, Inc. Clock Buffers, Drivers SY100EP14UK4C

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY100EP14UK4C-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EP14UK4C-ND
Clock Buffers, Drivers SY100EP14UK4C-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4C - 1104291-SY100EP14UK4C - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4C
1104291-SY100EP14UK4C
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4C 1104291-SY100EP14UK4C
Manufacturer: Microchip Technology Win Source Part Number: 1104291-SY100EP14UK4 C Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 5.5 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104291-SY100EP14UK4C
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.37 V to 5.5 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EP14UK4C
Clock/Timing - Clock Buffers, Drivers SY100EP14UK4C
IC CLK BUFFER 2:5 2GHZ 20TSSOP

IC CLK BUFFER 2:5 2GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY100EP14UK4C-ND 1104291-SY100EP14UK4C SY100EP14UK4C
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EP14UK4C Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details